Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PQFP64
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 64-LFQFP (10x10)
32-bit Microcontrollers - MCU 32BIT MCU RX651 1.5MB 640KB 64LFQFP SDHI
IC MCU 32BIT 1.5MB FLASH 64LFQFP
RXv2 RX651 Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 64-LFQFP (10x10)
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 1.5MB FLASH 64LFQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5651CDDFM#30 | 559-R5F5651CDDFM#30-ND | R5F5651CDDFM#30 | R5F5651CDDFM#30 | R5F5651CDDFM#30 | R5F5651CDDFM#30 | R5F5651CDDFM#30 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Life Cycle Stage | Active | Removed | Active | Active | |||
| ROM Type | Flash | Flash | |||||
| Package Type | QFP; Other; LFQFP | LFQP; Other; 64-LQFP | QFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |