IC MCU 32BIT 1.5MB FLSH 176LFQFP Product overview: R5F5651CDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5651CDDFC#30 can be used for catalog matching and distributor lookup.
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)
Win Source Part Number: 1338480-R5F5651CDDFC
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX651
Core Processor: RXv2
Speed: 120MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 136
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 640K x 8
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F5651
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 1.5MB FLSH 176LFQFP
32-bit Microcontrollers - MCU 32BIT MCU RX651 1.5MB QFP176 -40/85C
IC MCU 32BIT 1.5MB FLSH 176LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F5651CDDFC#30 | R5F5651CDDFC#30-ND | 1338480-R5F5651CDDFC#30 | R5F5651CDDFC#30 | R5F5651CDDFC#30 | R5F5651CDDFC#30 | R5F5651CDDFC#30 |
| Product Name | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 640 KB | 640 KB | 1500 KB | 640 KB | 640 KB | ||
| ROM | 1500 KB | 1500 KB | 32 KB | ||||
| ROM Type | ROM; ROM | Flash | Flash; FLASH | Flash; FLASH |