Renesas Electronics Corporation Microcontrollers R5F5651CDDBG#20

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)
Request a Quote
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F5651CDDBG#20 is a 32-bit microcontroller from Quarktwin Technology Ltd., operating at a maximum frequency of 120 MHz. It features 1.5 MB of flash memory, organized as 1.5M x 8 bits, and is housed in a 176-LFBGA package measuring 13x13 mm. This microcontroller is part of the RXv2 RX651 series, which is designed for high-performance applications requiring efficient processing capabilities. The device supports various firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. The RX651 microcontroller is suitable for projects that demand robust processing power and flexibility in firmware management.

Datasheet Summary
Powered by GS/AI

The R5F5651CDDBG#20 is a 32-bit microcontroller from Quarktwin Technology Ltd., operating at a maximum frequency of 120 MHz. It features 1.5 MB of flash memory, organized as 1.5M x 8 bits, and is housed in a 176-LFBGA package measuring 13x13 mm. This microcontroller is part of the RXv2 RX651 series, which is designed for high-performance applications requiring efficient processing capabilities. The device supports various firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. The RX651 microcontroller is suitable for projects that demand robust processing power and flexibility in firmware management.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5651CDDBG#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5651CDDBG#20-ND
Microcontrollers R5F5651CDDBG#20-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5651CDDBG#20
32-bit Microcontrollers - MCU R5F5651CDDBG#20
32-bit Microcontrollers - MCU 32BIT MCU RX651 1.5MB BGA176 -40/85C

32-bit Microcontrollers - MCU 32BIT MCU RX651 1.5MB BGA176 -40/85C

Buy Now Datasheet
Microcontrollers - R5F5651CDDBG#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5651CDDBG#20
Microcontrollers R5F5651CDDBG#20
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5651CDDBG#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5651CDDBG#20
Embedded - Microcontrollers R5F5651CDDBG#20
IC MCU 32BIT 1.5MB FLSH 176LFBGA

IC MCU 32BIT 1.5MB FLSH 176LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5651CDDBG#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5651CDDBG#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5651CDDBG#20
IC MCU 32BIT 1.5MB FLSH 176LFBGA

IC MCU 32BIT 1.5MB FLSH 176LFBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5651CDDBG#20-ND R5F5651CDDBG#20 R5F5651CDDBG#20 R5F5651CDDBG#20 R5F5651CDDBG#20
Product Name Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details