RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 1MB FLASH 145TFLGA
IC MCU 32BIT 1MB FLASH 145TFLGA
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56519FDLK#20-ND | R5F56519FDLK#20 | R5F56519FDLK#20 | R5F56519FDLK#20 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 29x12b; D/A 2x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 1000 KB |