IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F56519BDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519BDFB#30 can be used for catalog matching and distributor lookup.
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU 32BIT MCU RX651 1M LQFP 144 SDHI
IC MCU 32BIT 1MB FLASH 144LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F56519BDFB#30 | R5F56519BDFB#30-ND | R5F56519BDFB#30 | R5F56519BDFB#30 | R5F56519BDFB#30 | R5F56519BDFB#30 |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN, I2C, SCI | CAN; SPI; SCI; UART; USART; USB |