Renesas Electronics Corporation 32-bit 32BIT 1MB Embedded Microcontroller MCU R5F56519BDBP#20

Description
Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PBGA64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PBGA64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F56519BDBP#20 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PBGA64

Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PBGA64

Supplier's Site Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F56519BDBP#20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F56519BDBP#20
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F56519BDBP#20
IC MCU 32BIT 1MB FLASH 64TFBGA Product overview: R5F56519BDBP#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519BDBP#20 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64TFBGA Product overview: R5F56519BDBP#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519BDBP#20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F56519BDBP#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56519BDBP#20-ND
Microcontrollers R5F56519BDBP#20-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TFBGA (4.5x4.5)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TFBGA (4.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322081-R5F56519BDBP#20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322081-R5F56519BDBP#20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322081-R5F56519BDBP#20
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322081-R5F56519BDBP #20 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RXv2 Speed: 120MHz Standard Package: 490 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 64-TFBGA (4.5x4.5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F56519 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322081-R5F56519BDBP#20
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RXv2
Speed: 120MHz
Standard Package: 490
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 64-TFBGA (4.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F56519
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 1891619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1891619P
Microcontrollers 1891619P
Renesas Electronics, R5F56519BDBP#20

Renesas Electronics, R5F56519BDBP#20

Supplier's Site
Microcontrollers - 1891619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1891619
Microcontrollers 1891619
Renesas Electronics, R5F56519BDBP#20

Renesas Electronics, R5F56519BDBP#20

Supplier's Site
Microcontrollers - 1891606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1891606
Microcontrollers 1891606
Renesas Electronics, R5F56519BDBP#20

Renesas Electronics, R5F56519BDBP#20

Supplier's Site
Embedded - Microcontrollers - R5F56519BDBP#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56519BDBP#20
Embedded - Microcontrollers R5F56519BDBP#20
IC MCU 32BIT 1MB FLASH 64TFBGA

IC MCU 32BIT 1MB FLASH 64TFBGA

Supplier's Site Datasheet
Microcontrollers - R5F56519BDBP#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56519BDBP#20
Microcontrollers R5F56519BDBP#20
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TFBGA (4.5x4.5)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TFBGA (4.5x4.5)

Buy Now Datasheet
Microcontrollers - R5F56519BDBP#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56519BDBP#20
Microcontrollers R5F56519BDBP#20
RXv2 RX651 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-TFBGA (4.5x4.5)

RXv2 RX651 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-TFBGA (4.5x4.5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56519BDBP#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56519BDBP#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56519BDBP#20
IC MCU 32BIT 1MB FLASH 64TFBGA

IC MCU 32BIT 1MB FLASH 64TFBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56519BDBP#20
32-bit Microcontrollers - MCU R5F56519BDBP#20
32-bit Microcontrollers - MCU 32BIT MCU RX651 1MB 256KB 64LFBGA SDHI

32-bit Microcontrollers - MCU 32BIT MCU RX651 1MB 256KB 64LFBGA SDHI

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56519BDBP#20 685-R5F56519BDBP#20 R5F56519BDBP#20-ND 1322081-R5F56519BDBP#20 1891619P 1891619 R5F56519BDBP#20 R5F56519BDBP#20 R5F56519BDBP#20 R5F56519BDBP#20 R5F56519BDBP#20
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash ROM; ROM Flash Flash; FLASH Flash; FLASH
Package Type BGA; Other; TFBGA Other; Tray Other; 64-TFBGA Other; 64-TFBGA BGA; Other; TFBGA BGA; Other; Tfbga BGA; Other; 64-TFBGA BGA; Other; 64-TFBGA BGA; Other; 64-TFBGA
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers