Renesas Electronics Corporation Microcontrollers R5F56519ADFP#30

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56519ADFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56519ADFP#30-ND
Microcontrollers R5F56519ADFP#30-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318675-R5F56519ADFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318675-R5F56519ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318675-R5F56519ADFP#30
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318675-R5F56519ADFP #30 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RXv2 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F56519 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318675-R5F56519ADFP#30
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RXv2
Speed: 120MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 22x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F56519
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F56519ADFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F56519ADFP#30
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F56519ADFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F56519ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519ADFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F56519ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519ADFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2347145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347145P
Microcontrollers 2347145P
32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

Supplier's Site
Microcontrollers - 2347145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347145
Microcontrollers 2347145
32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

Supplier's Site
Microcontrollers - 2347144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2347144
Microcontrollers 2347144
32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56519ADFP#30
32-bit Microcontrollers - MCU R5F56519ADFP#30
32-bit Microcontrollers - MCU 32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

32-bit Microcontrollers - MCU 32BIT MCU RX651 1MB 256KB 120MHZ 100QFP

Buy Now Datasheet
Microcontrollers - R5F56519ADFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56519ADFP#30
Microcontrollers R5F56519ADFP#30
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F56519ADFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56519ADFP#30
Embedded - Microcontrollers R5F56519ADFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56519ADFP#30-ND 1318675-R5F56519ADFP#30 685-R5F56519ADFP#30 2347145P R5F56519ADFP#30 R5F56519ADFP#30 R5F56519ADFP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 1x12b
RAM 256 KB 1000 KB 256 KB 256 KB
ROM 1000 KB 1000 KB 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details