Win Source Part Number: 1355945-R5F56519ADFB
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RX651
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Base Product Number: R5F56519
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 120MHz
Number of I/O: 111
Core Processor: RXv2
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F56519ADFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519ADFB#10 can be used for catalog matching and distributor lookup.
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1355945-R5F56519ADFB#10 | 685-R5F56519ADFB#10 | 559-R5F56519ADFB#10-ND | R5F56519ADFB#10 | R5F56519ADFB#10 | R5F56519ADFB#10 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 1000 KB | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts |