RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 768KB FLSH 145TFLGA Product overview: R5F56517BDLK#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56517BDLK#20 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 768KB FLSH 145TFLGA
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 768KB FLSH 145TFLGA
32-bit Microcontrollers - MCU RX651 768K TFLGA 145 SDHI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56517BDLK#20-ND | 685-R5F56517BDLK#20 | R5F56517BDLK#20 | R5F56517BDLK#20 | R5F56517BDLK#20 | R5F56517BDLK#20 |
| Product Name | Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 768 KB |