RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 768KB FLASH 64LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 768KB FLASH 64LFQFP
32-bit Microcontrollers - MCU 32BIT MCU RX651 768KB 256KB 64LFQFP SDHI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56517BDFM#30-ND | R5F56517BDFM#30 | R5F56517BDFM#30 | R5F56517BDFM#30 | R5F56517BDFM#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 768 KB |