The R5F56517BDFB#10 is a 32-bit microcontroller from the RX651 group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 120 MHz and capable of delivering 240 DMIPS performance. It includes up to 768 KB of flash memory and 640 KB of SRAM, with a dual-bank structure for efficient programming and operation. The microcontroller supports various communication interfaces, including Ethernet MAC, CAN, and multiple serial interfaces, making it suitable for diverse applications. It also features a 12-bit A/D converter, real-time clock, and optional encryption functions, enhancing its utility in embedded systems. The device operates within a voltage range of 2.7 to 3.6 V and offers low power consumption, drawing only 0.19 mA/MHz under typical conditions. The operating temperature range is from -40°C to +105°C, making it suitable for industrial applications.
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 768KB FLSH 144LFQFP
IC MCU 32BIT 768KB FLSH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56517BDFB#10-ND | R5F56517BDFB#10 | R5F56517BDFB#10 | R5F56517BDFB#10 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 29x12b; D/A 2x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 768 KB |