Renesas Electronics Corporation Microcontrollers R5F56514EDFB#30

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F56514EDFB#30 is a 32-bit microcontroller from Quarktwin Technology Ltd., part of the RXv2 RX651 series. It operates at a maximum frequency of 120 MHz and features 512 KB of flash memory. The device is housed in a 144-pin LFQFP package, measuring 20x20 mm. This microcontroller is designed for applications requiring efficient processing power and memory capacity, making it suitable for various embedded systems. The RX651 series supports multiple firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. The availability of demo firmware and source code facilitates rapid development and customization for specific project needs.

Datasheet Summary
Powered by GS/AI

The R5F56514EDFB#30 is a 32-bit microcontroller from Quarktwin Technology Ltd., part of the RXv2 RX651 series. It operates at a maximum frequency of 120 MHz and features 512 KB of flash memory. The device is housed in a 144-pin LFQFP package, measuring 20x20 mm. This microcontroller is designed for applications requiring efficient processing power and memory capacity, making it suitable for various embedded systems. The RX651 series supports multiple firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. The availability of demo firmware and source code facilitates rapid development and customization for specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56514EDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56514EDFB#30-ND
Microcontrollers R5F56514EDFB#30-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F56514EDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56514EDFB#30
Embedded - Microcontrollers R5F56514EDFB#30
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F56514EDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56514EDFB#30
Microcontrollers R5F56514EDFB#30
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56514EDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56514EDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56514EDFB#30
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56514EDFB#30-ND R5F56514EDFB#30 R5F56514EDFB#30 R5F56514EDFB#30
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details