RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 177-TFLGA (8x8)
32-bit Microcontrollers - MCU RX64M 4MB 512KB TFLGA177 120MHz Enc SDHI
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 177-TFLGA (8x8)
IC MCU 32BIT 4MB FLASH 177TFLGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MLHDLC#21-ND | R5F564MLHDLC#21 | R5F564MLHDLC#21 | R5F564MLHDLC#21 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | |||
| RAM | 552 KB | 552 KB | ||
| ROM | 4000 KB |