Renesas Electronics Corporation Microcontrollers R5F564MLHDFC#11

Description
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F564MLHDFC#11-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F564MLHDFC#11-ND
Microcontrollers 559-R5F564MLHDFC#11-ND
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F564MLHDFC#11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F564MLHDFC#11
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F564MLHDFC#11
IC MCU 32BIT 4MB FLASH 176LFQFP

IC MCU 32BIT 4MB FLASH 176LFQFP

Supplier's Site
Microcontrollers - R5F564MLHDFC#11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MLHDFC#11
Microcontrollers R5F564MLHDFC#11
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

Buy Now
Embedded - Microcontrollers - R5F564MLHDFC#11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F564MLHDFC#11
Embedded - Microcontrollers R5F564MLHDFC#11
IC MCU 32BIT 4MB FLASH 176LFQFP

IC MCU 32BIT 4MB FLASH 176LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F564MLHDFC#11-ND R5F564MLHDFC#11 R5F564MLHDFC#11 R5F564MLHDFC#11
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b, 21x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 4000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details