RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 4MB FLASH 100LFQFP
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 4MB FLASH 100LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MLGDFP#V1-ND | R5F564MLGDFP#V1 | R5F564MLGDFP#V1 | R5F564MLGDFP#V1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 22x12b; D/A 1x12b | |||
| RAM | 552 KB | 552 KB | 552 KB | |
| ROM | 4000 KB |