Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F564MLCDLJ#21 R5F564MLCDLJ#21

Description
RISC Microcontroller, 32-Bit, FLASH, RX64M CPU, 120MHz, CMOS, PBGA100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, RX64M CPU, 120MHz, CMOS, PBGA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F564MLCDLJ#21 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, RX64M CPU, 120MHz, CMOS, PBGA100

RISC Microcontroller, 32-Bit, FLASH, RX64M CPU, 120MHz, CMOS, PBGA100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F564MLCDLJ#21 - 1225696-R5F564MLCDLJ#21 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F564MLCDLJ#21
1225696-R5F564MLCDLJ#21
Embedded - Embedded - Microcontrollers - R5F564MLCDLJ#21 1225696-R5F564MLCDLJ#21
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225696-R5F564MLCDLJ #21 Frequency: 120 MHz Memory Type: FLASH Memory Size: 4 MB Interface: CAN, EBI/EMI, Ethernet, I2C, LIN, MMC, SCI, SD, SPI, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Number of Pins: 100 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 78 Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225696-R5F564MLCDLJ#21
Frequency: 120 MHz
Memory Type: FLASH
Memory Size: 4 MB
Interface: CAN, EBI/EMI, Ethernet, I2C, LIN, MMC, SCI, SD, SPI, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Number of Pins: 100
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 78
Max Operating Temperature: 85 °C

Buy Now
Microcontrollers - R5F564MLCDLJ#21-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F564MLCDLJ#21-ND
Microcontrollers R5F564MLCDLJ#21-ND
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)

RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)

Buy Now
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-R5F564MLCDLJ#21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-R5F564MLCDLJ#21
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-R5F564MLCDLJ#21
IC MCU 32BIT 4MB FLASH 100TFLGA Product overview: R5F564MLCDLJ#21 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MLCDLJ#21 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 100TFLGA Product overview: R5F564MLCDLJ#21 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MLCDLJ#21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F564MLCDLJ#21 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F564MLCDLJ#21
Embedded - Microcontrollers R5F564MLCDLJ#21
IC MCU 32BIT 4MB FLASH 100TFLGA

IC MCU 32BIT 4MB FLASH 100TFLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F564MLCDLJ#21
32-bit Microcontrollers - MCU R5F564MLCDLJ#21
32-bit Microcontrollers - MCU MCU RX64M 4MB, 512KB TFLGA100 120MHz

32-bit Microcontrollers - MCU MCU RX64M 4MB, 512KB TFLGA100 120MHz

Buy Now Datasheet
Microcontrollers - R5F564MLCDLJ#21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MLCDLJ#21
Microcontrollers R5F564MLCDLJ#21
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)

RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Microcontrollers - R5F564MLCDLJ#21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MLCDLJ#21
Microcontrollers R5F564MLCDLJ#21
RXv2 RX Microcontroller IC 32-Bit 120MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)

RXv2 RX Microcontroller IC 32-Bit 120MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F564MLCDLJ#21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F564MLCDLJ#21
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F564MLCDLJ#21
IC MCU 32BIT 4MB FLASH 100TFLGA

IC MCU 32BIT 4MB FLASH 100TFLGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F564MLCDLJ#21 1225696-R5F564MLCDLJ#21 R5F564MLCDLJ#21-ND 685-R5F564MLCDLJ#21 R5F564MLCDLJ#21 R5F564MLCDLJ#21 R5F564MLCDLJ#21 R5F564MLCDLJ#21 R5F564MLCDLJ#21
Product Name Embedded - Embedded - Microcontrollers - R5F564MLCDLJ#21 Microcontrollers 32-bit 32BIT 4MB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH
Package Type FLGA; Other; TFLGA Other; 100-TFLGA Other; Tray FLGA; Other; 100-TFLGA FLGA; Other; 100-TFLGA FLGA; Other; 100-TFLGA
Serial Interface CAN; I²C; SPI; SCI; UART; USART; USB; CAN, EBI/EMI, Ethernet, I2C, LIN, MMC, SCI, SD, SPI, UART, USART, USB CAN; SPI; SCI; UART; USART; USB CAN, SDI, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers