RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU 32-BIT MCU4M/512K/64K 100LQFPw/oAES&SDHI
IC MCU 32BIT 4MB FLASH 100LFQFP
IC MCU 32BIT 4MB FLASH 100LFQFP
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MLCDFP#31-ND | R5F564MLCDFP#31 | R5F564MLCDFP#31 | R5F564MLCDFP#31 | R5F564MLCDFP#31 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 22x12b; D/A 1x12b | ||||
| RAM | 552 KB | 552 KB | 552 KB | ||
| ROM | 4000 KB |