RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 4MB FLASH 144LQFP
IC MCU 32BIT 4MB FLASH 144LQFP
IC MCU 32BIT 4MB FLASH 144LQFP
32-bit Microcontrollers - MCU RX64M 4MB 552k LFQFP144 -40/85C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MLCDFB#31-ND | R5F564MLCDFB#31 | R5F564MLCDFB#31 | R5F564MLCDFB#31 | R5F564MLCDFB#31 | R5F564MLCDFB#31 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | |||||
| RAM | 552 KB | 552 KB | 552 KB | 552 KB | ||
| ROM | 4000 KB |