The R5F564MJHDFP#V1 is a 32-bit microcontroller from the RX64M group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 120 MHz and capable of delivering 240 DMIPS. It includes up to 4 MB of on-chip flash memory and 512 KB of SRAM, with no wait states for memory access. The device supports a variety of communication interfaces, including IEEE 1588-compliant Ethernet MAC, full-speed USB 2.0, CAN, and multiple serial interfaces. It also features a 12-bit A/D converter, real-time clock, and optional encryption capabilities. The microcontroller operates within a temperature range of -40°C to +105°C and is designed for low power consumption, drawing only 0.3 mA/MHz under typical conditions. The architecture supports advanced features such as a memory protection unit, fast interrupt handling, and various low-power modes, making it suitable for a wide range of applications.
IC MCU 32BIT 3MB FLASH 100LFQFP
32-bit Microcontrollers - MCU RX64M 3MB, 512KB LQFP100 120MHz Enc SDHI
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 3MB FLASH 100LFQFP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MJHDFP#V1 | R5F564MJHDFP#V1 | R5F564MJHDFP#V1 | R5F564MJHDFP#V1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 552 KB | 552 KB | ||
| ROM Type | Flash; FLASH |