IC MCU 32BIT 3MB FLASH 144LQFP
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU RX64M 3MB, 512KB LQFP144 120MHz Enc SDHI
IC MCU 32BIT 3MB FLASH 144LQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MJHDFB#V1 | R5F564MJHDFB#V1 | R5F564MJHDFB#V1 | R5F564MJHDFB#V1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 552 KB | 552 KB | ||
| ROM Type | Flash; FLASH |