IC MCU 32BIT 3MB FLASH 100LFQFP
32-bit Microcontrollers - MCU RX64M 3MB, 512KB LQFP100 120MHz Encrypt
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MJGDFP#V1 | R5F564MJGDFP#V1 | R5F564MJGDFP#V1 |
| Product Name | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Last Time Buy | ||
| Clock Speed | 120 MHz | ||
| RAM | 552 KB |