RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 3MB FLASH 144LFQFP
IC MCU 32BIT 3MB FLASH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F564MJDDFB#11-ND | R5F564MJDDFB#11 | R5F564MJDDFB#11 | R5F564MJDDFB#11 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12b | |||
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM | 3000 KB |