RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 145-TFLGA (7x7)
32-bit Microcontrollers - MCU 32-BIT MCU RX64M 3M 512K 145LGA -40/85C
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 145-TFLGA (7x7)
RXv2 RX Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 3MB FLASH 145TFLGA
IC MCU 32BIT 3MB FLASH 145TFLGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MJCDLK#21-ND | R5F564MJCDLK#21 | R5F564MJCDLK#21 | R5F564MJCDLK#21 | R5F564MJCDLK#21 | R5F564MJCDLK#21 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | |||||
| RAM | 552 KB | 552 KB | 512 KB | 552 KB | ||
| ROM | 3000 KB |