Renesas Electronics Corporation Microcontrollers R5F564MGHDBG#21

Description
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F564MGHDBG#21-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F564MGHDBG#21-ND
Microcontrollers R5F564MGHDBG#21-ND
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)

RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)

Buy Now
Microcontrollers - R5F564MGHDBG#21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MGHDBG#21
Microcontrollers R5F564MGHDBG#21
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)

RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - R5F564MGHDBG#21 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F564MGHDBG#21
Embedded - Microcontrollers R5F564MGHDBG#21
IC MCU 32BIT 2.5MB FLSH 176LFBGA

IC MCU 32BIT 2.5MB FLSH 176LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F564MGHDBG#21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F564MGHDBG#21
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F564MGHDBG#21
IC MCU 32BIT 2.5MB FLSH 176LFBGA

IC MCU 32BIT 2.5MB FLSH 176LFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F564MGHDBG#21-ND R5F564MGHDBG#21 R5F564MGHDBG#21 R5F564MGHDBG#21
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 552 KB 552 KB 552 KB
ROM 2500 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details