RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2.5MB FLSH 176LFQFP
32-bit Microcontrollers - MCU RX64M 2.5MB, 512KB LQFP176 Encrypt
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MGGDFC#V1 | R5F564MGGDFC#V1 | R5F564MGGDFC#V1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 120 MHz | ||
| RAM | 552 KB |