RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
32-bit Microcontrollers - MCU RX64M 2.5MB, 512KB LQFP176 120MHz SDHI
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2.5MB FLSH 176LFQFP
IC MCU 32BIT 2.5MB FLSH 176LFQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MGDDFC#V1-ND | R5F564MGDDFC#V1 | R5F564MGDDFC#V1 | R5F564MGDDFC#V1 | R5F564MGDDFC#V1 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | ||||
| RAM | 552 KB | 552 KB | 552 KB | ||
| ROM | 2500 KB |