32-bit Microcontrollers - MCU RX64M 2.5MB, 512KB LQFP100 120MHz
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2.5MB FLSH 100LFQFP
IC MCU 32BIT 2.5MB FLSH 100LFQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MGCDFP#V1 | R5F564MGCDFP#V1 | R5F564MGCDFP#V1 | R5F564MGCDFP#V1 |
| Product Name | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 552 KB | 552 KB | ||
| I/O Ports | 78 |