IC MCU 32BIT 2.5MB FLSH 176LFQFP
32-bit Microcontrollers - MCU RX64M 2.5MB, 512KB LQFP176 120MHz
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MGCDFC#V1 | R5F564MGCDFC#V1 | R5F564MGCDFC#V1 |
| Product Name | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 120 MHz | ||
| RAM | 552 KB |