Renesas Electronics Corporation Microcontrollers R5F564MGCDFB#11

Description
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F564MGCDFB#11-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F564MGCDFB#11-ND
Microcontrollers 559-R5F564MGCDFB#11-ND
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F564MGCDFB#11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F564MGCDFB#11
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F564MGCDFB#11
IC MCU 32BIT 2.5MB FLSH 144LFQFP

IC MCU 32BIT 2.5MB FLSH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F564MGCDFB#11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F564MGCDFB#11
Embedded - Microcontrollers R5F564MGCDFB#11
IC MCU 32BIT 2.5MB FLSH 144LFQFP

IC MCU 32BIT 2.5MB FLSH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F564MGCDFB#11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MGCDFB#11
Microcontrollers R5F564MGCDFB#11
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F564MGCDFB#11-ND R5F564MGCDFB#11 R5F564MGCDFB#11 R5F564MGCDFB#11
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b, 21x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 2500 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details