RISC Microcontroller, 32-Bit, FLASH, RX64M CPU, 120MHz, CMOS, PBGA176
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
32-bit Microcontrollers - MCU RX64M MCU 2.5MB 512KB LFBGA176 120MHz
IC MCU 32BIT 2.5MB FLSH 176LFBGA
IC MCU 32BIT 2.5MB FLSH 176LFBGA
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
RXv2 RX Microcontroller IC 32-Bit 120MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MGCDBG#21 | R5F564MGCDBG#21-ND | R5F564MGCDBG#21 | R5F564MGCDBG#21 | R5F564MGCDBG#21 | R5F564MGCDBG#21 | R5F564MGCDBG#21 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | BGA; Other; LFBGA | Other; 176-LFBGA | BGA; Other; 176-LFBGA | BGA; Other; 176-LFBGA | BGA; Other; 176-LFBGA | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |