RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 2MB FLASH 100TFLGA
32-bit Microcontrollers - MCU RX64M 2MB, 512KB TFLGA100 Enc SDHI
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 2MB FLASH 100TFLGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MFHDLJ#21-ND | R5F564MFHDLJ#21 | R5F564MFHDLJ#21 | R5F564MFHDLJ#21 | R5F564MFHDLJ#21 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 22x12b; D/A 1x12b | ||||
| RAM | 552 KB | 552 KB | 552 KB | ||
| ROM | 2000 KB |