IC MCU 32BIT 2MB FLASH 144LQFP
RXv2 RX Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F564MFDGFB#V1-ND | R5F564MFDGFB#V1 | R5F564MFDGFB#V1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 29x12b; D/A 2x12b | ||
| RAM | 512 KB | 512 KB | 512 KB |
| ROM | 2000 KB |