Renesas Electronics Corporation Microcontrollers R5F564MFCGFB#V1

Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote
Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F564MFCGFB#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F564MFCGFB#V1-ND
Microcontrollers 559-R5F564MFCGFB#V1-ND
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Buy Now
Microcontrollers - R5F564MFCGFB#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MFCGFB#V1
Microcontrollers R5F564MFCGFB#V1
RXv2 RX Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F564MFCGFB#V1-ND R5F564MFCGFB#V1
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers