RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT 512KB FLASH 120LQFP
32-bit Microcontrollers - MCU RX63T 512KB/48KB 3V QFP120
IC MCU 32BIT 512KB FLASH 120LQFP
IC MCU 32BIT 512KB FLASH 120LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TEEDFA#V0-ND | R5F563TEEDFA#V0 | R5F563TEEDFA#V0 | R5F563TEEDFA#V0 | R5F563TEEDFA#V0 | R5F563TEEDFA#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b; D/A 2x10b | |||||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |