RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
32-bit Microcontrollers - MCU RX63T 512k, 48k QFP144 100MHz 3V CAN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TEBDFB#V0-ND | R5F563TEBDFB#V0 | R5F563TEBDFB#V0 | R5F563TEBDFB#V0 | R5F563TEBDFB#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 20x10b, 8x12b; D/A 2x10b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |