Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
RENESAS ELECTRONICS CORPORATION
R5F563TEADFA#H1 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F563TEADFA#H1
Description
32BIT MCU RX63T 512K 5V LQFP120
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
32BIT MCU RX63T 512K 5V LQFP120
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F563TEADFA#H1-ND
Microcontrollers
559-R5F563TEADFA#H1-ND
32BIT MCU RX63T 512K 5V LQFP120
32BIT MCU RX63T 512K 5V LQFP120
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
559-R5F563TEADFA#H1-ND
Product Name
Microcontrollers
Data Bus
32 Bit
Clock Speed
100 MHz
Bits
Other; A/D 12x10b, 8x12b; D/A 2x10b
RAM
48 KB
ROM
512 KB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
428452
Specs
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
Infineon Technologies AG
Application Specific Microcontrollers
ADM5120PX-AB-T-2
Specs
RAM
16 KB
Serial Interface
UART; USB
Package Type
Other; 208-BFQFP Exposed Pad
View Details
5
suppliers
Texas Instruments
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26Y98AWHX/NOPB
View Details
3
suppliers
Rochester Electronics
Embedded - Microcontrollers
89C51RC2DWD-SLSUM
View Details