RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU RX63T 384KB/32KB 3V QFP144
IC MCU 32BIT 384KB FLASH 144LQFP
IC MCU 32BIT 384KB FLASH 144LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TCEDFB#V0-ND | R5F563TCEDFB#V0 | R5F563TCEDFB#V0 | R5F563TCEDFB#V0 | R5F563TCEDFB#V0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 20x10b, 8x12b; D/A 2x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |