Renesas Electronics Corporation Microcontrollers R5F563TCDDFP#V1

Description
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F563TCDDFP#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F563TCDDFP#V1-ND
Microcontrollers 559-R5F563TCDDFP#V1-ND
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563TCDDFP#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563TCDDFP#V1
Embedded - Microcontrollers R5F563TCDDFP#V1
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F563TCDDFP#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563TCDDFP#V1
Microcontrollers R5F563TCDDFP#V1
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563TCDDFP#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563TCDDFP#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563TCDDFP#V1
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563TCDDFP#V1
32-bit Microcontrollers - MCU R5F563TCDDFP#V1
32-bit Microcontrollers - MCU RX63T 384KB/32KB 5V QFP100

32-bit Microcontrollers - MCU RX63T 384KB/32KB 5V QFP100

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F563TCDDFP#V1-ND R5F563TCDDFP#V1 R5F563TCDDFP#V1 R5F563TCDDFP#V1 R5F563TCDDFP#V1
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x10b, 8x12b; D/A 2x10b
RAM 32 KB 32 KB 32 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details