Renesas Electronics Corporation Microcontrollers R5F563TCDDFH#V1

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F563TCDDFH#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563TCDDFH#V1-ND
Microcontrollers R5F563TCDDFH#V1-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - R5F563TCDDFH#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563TCDDFH#V1
Microcontrollers R5F563TCDDFH#V1
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563TCDDFH#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563TCDDFH#V1
Embedded - Microcontrollers R5F563TCDDFH#V1
IC MCU 32BIT 384KB FLASH 112LQFP

IC MCU 32BIT 384KB FLASH 112LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563TCDDFH#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563TCDDFH#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563TCDDFH#V1
IC MCU 32BIT 384KB FLASH 112LQFP

IC MCU 32BIT 384KB FLASH 112LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563TCDDFH#V1
32-bit Microcontrollers - MCU R5F563TCDDFH#V1
32-bit Microcontrollers - MCU 32BIT MCU RX63T LQFP112

32-bit Microcontrollers - MCU 32BIT MCU RX63T LQFP112

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F563TCDDFH#V1-ND R5F563TCDDFH#V1 R5F563TCDDFH#V1 R5F563TCDDFH#V1 R5F563TCDDFH#V1
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x10b, 8x12b; D/A 2x10b
RAM 32 KB 32 KB 32 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers