Renesas Electronics Corporation Microcontrollers R5F563TCBDFH#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F563TCBDFH#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563TCBDFH#V0-ND
Microcontrollers R5F563TCBDFH#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - R5F563TCBDFH#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563TCBDFH#V0
Microcontrollers R5F563TCBDFH#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563TCBDFH#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563TCBDFH#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563TCBDFH#V0
IC MCU 32BIT 384KB FLASH 112LQFP

IC MCU 32BIT 384KB FLASH 112LQFP

Supplier's Site
Embedded - Microcontrollers - R5F563TCBDFH#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563TCBDFH#V0
Embedded - Microcontrollers R5F563TCBDFH#V0
IC MCU 32BIT 384KB FLASH 112LQFP

IC MCU 32BIT 384KB FLASH 112LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563TCBDFH#V0
32-bit Microcontrollers - MCU R5F563TCBDFH#V0
32-bit Microcontrollers - MCU RX63T 384KB/32KB 3V CAN QFP112

32-bit Microcontrollers - MCU RX63T 384KB/32KB 3V CAN QFP112

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F563TCBDFH#V0-ND R5F563TCBDFH#V0 R5F563TCBDFH#V0 R5F563TCBDFH#V0 R5F563TCBDFH#V0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x10b, 8x12b; D/A 2x10b
RAM 32 KB 32 KB 32 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSLMCABXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers