The R5F563TCADFP#V0 is a 32-bit microcontroller from the RX63T group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 100 MHz and capable of delivering 165 DMIPS. It includes 384 KB of on-chip flash memory and 32 KB of SRAM, with no wait states for memory access. The microcontroller supports various communication interfaces, including USB 2.0, CAN, SCI, I2C, and RSPI, providing flexibility for different applications. This device is equipped with multiple timers, including up to twenty 16-bit timers and PWM capabilities, allowing for precise control in timing applications. It also features two 12-bit A/D converters and one 10-bit A/D converter, enabling simultaneous sampling on multiple channels, which is beneficial for data acquisition tasks. The operating temperature range is from -40°C to +105°C, making it suitable for industrial applications. The microcontroller is designed with low power consumption in mind, supporting a single 3.3V or 5V supply and offering four low-power modes. It includes a register write protection function and a digital power supply controller for enhanced reliability. Overall, the R5F563TCADFP#V0 is a versatile microcontroller suitable for a wide range of embedded applications.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 384KB FLASH 100LQFP
IC MCU 32BIT 384KB FLASH 100LQFP
32-bit Microcontrollers - MCU RX63T 384KB/32KB 5V CAN QFP100
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TCADFP#V0-ND | R5F563TCADFP#V0 | R5F563TCADFP#V0 | R5F563TCADFP#V0 | R5F563TCADFP#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b; D/A 2x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |