RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 384KB FLASH 144LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU RX63T 384KB/32KB 5V CAN QFP144
IC MCU 32BIT 384KB FLASH 144LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TCADFB#V0-ND | R5F563TCADFB#V0 | R5F563TCADFB#V0 | R5F563TCADFB#V0 | R5F563TCADFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 20x10b, 8x12b; D/A 2x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |