RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 120-LQFP (16x16)
32-bit Microcontrollers - MCU 32BIT MCU RX63T 256K LFQFP120 -40/+85C
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT 256KB FLASH 120LQFP
IC MCU 32BIT 256KB FLASH 120LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TBEDFA#V0-ND | R5F563TBEDFA#V0 | R5F563TBEDFA#V0 | R5F563TBEDFA#V0 | R5F563TBEDFA#V0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b; D/A 2x10b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 256 KB |