RENESAS ELECTRONICS CORPORATION
R5F563TBBGFA#V1 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F563TBBGFA#V1
Description
32BIT MCU RX63T LQFP120
Request a Quote
Email Supplier
Datasheet
Description
32BIT MCU RX63T LQFP120
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F563TBBGFA#V1-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
100 MHz
|
|
Bits
|
Other; A/D 12x10b, 8x12b; D/A 2x10b
|
|
RAM
|
24 KB
|
|
ROM
|
256 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Clock Speed
40 MHz
Bits
Other; A/D 24x10b
View Details
5 suppliers
Data Bus
32 Bit; 32bit
ROM
32 KB
Package Type
QFP; Other; LQFP
View Details
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
62 KB
View Details
3 suppliers