The R5F563TBADFA#V1 is a 32-bit microcontroller from the RX63T group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 100 MHz and capable of delivering 165 DMIPS. It includes 256 KB of on-chip flash memory and 24 KB of SRAM, with no wait states for memory access. The microcontroller supports a variety of communication interfaces, including USB 2.0, CAN, and multiple serial communication interfaces (SCI, I2C, RSPI). It is equipped with up to 20 timers, including 16-bit MTU3 and GPT timers, which can handle PWM outputs and input capture functionalities. The device also features two 12-bit A/D converters and one 10-bit A/D converter, allowing for simultaneous sampling on multiple channels. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of applications. The microcontroller is designed with low power consumption in mind, supporting multiple low-power modes and requiring a single 3.3V or 5V supply. Overall, the R5F563TBADFA#V1 is a versatile option for engineers looking for a powerful and efficient microcontroller for their projects.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 120-LQFP (16x16)
32-bit Microcontrollers - MCU RX63T 256KB/24KB 5V CAN QFP120
IC MCU 32BIT 256KB FLASH 120LQFP
IC MCU 32BIT 256KB FLASH 120LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 120-LQFP (16x16)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TBADFA#V1-ND | R5F563TBADFA#V1 | R5F563TBADFA#V1 | R5F563TBADFA#V1 | R5F563TBADFA#V1 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b; D/A 2x10b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 256 KB |