IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R5F563T6EDFM#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563T6EDFM#10 can be used for catalog matching and distributor lookup.
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LFQFP
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LFQFP
IC MCU 32BIT 64KB FLASH 64LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F563T6EDFM#10 | 559-R5F563T6EDFM#10-ND | R5F563T6EDFM#10 | R5F563T6EDFM#10 | R5F563T6EDFM#10 | R5F563T6EDFM#10 |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | 2.7 to 3.6 volts | ||
| Serial Interface | CAN, I2C, SCI, USB | SPI; SCI; USB |