RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 48KB FLASH 64LFQFP
IC MCU 32BIT 48KB FLASH 64LFQFP
RX RX63T Microcontroller IC 32-Bit Single-Core 100MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F563T5EDFM#10-ND | R5F563T5EDFM#10 | R5F563T5EDFM#10 | R5F563T5EDFM#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 8x12b; D/A 2x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 48 KB |