RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 48KB FLASH 48LFQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
RX RX Microcontroller IC 32-Bit 100MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
32-bit Microcontrollers - MCU 32BIT MCU RX-ASSP RX63T-090
IC MCU 32BIT 48KB FLASH 48LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563T5EDFL#V0-ND | R5F563T5EDFL#V0 | R5F563T5EDFL#V0 | R5F563T5EDFL#V0 | R5F563T5EDFL#V0 | R5F563T5EDFL#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 48 KB |