RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 32KB FLASH 64LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 32KB FLASH 64LQFP
32-bit Microcontrollers - MCU 32BIT MCU RX63T 32K LFQFP-64 -40TO85C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563T4EDFM#V0-ND | R5F563T4EDFM#V0 | R5F563T4EDFM#V0 | R5F563T4EDFM#V0 | R5F563T4EDFM#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |