RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
32-bit Microcontrollers - MCU 32BIT MCU RX63T FL-32k LQFP48 I spec
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563T4EDFL#V0-ND | R5F563T4EDFL#V0 | R5F563T4EDFL#V0 | R5F563T4EDFL#V0 | R5F563T4EDFL#V0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |